Yageo USA RES 2.55K OHM 1/8W .1% SMD 0805 RT0805BRD072K55L

Description
RES 2.55Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 2.55Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/8W .1% SMD 0805 - RT0805BRD072K55L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/8W .1% SMD 0805
RT0805BRD072K55L
RES 2.55K OHM 1/8W .1% SMD 0805 RT0805BRD072K55L
RES 2.55Kohm 1/8W .1% SMD 0805

RES 2.55Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4877TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4877TR-ND
Chip Resistor - Surface Mount YAG4877TR-ND
2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4877DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4877DKR-ND
Chip Resistor - Surface Mount YAG4877DKR-ND
2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4877CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4877CT-ND
Chip Resistor - Surface Mount YAG4877CT-ND
2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0488
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0488
RES, 2K55, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4643
Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4643
RES, 2K55, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD072K55L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K55L
Chip Resistor - Surface Mount RT0805BRD072K55L
RES SMD 2.55K OHM 0.1% 1/8W 0805

RES SMD 2.55K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD072K55L YAG4877TR-ND 59AK0488 RT0805BRD072K55L
Product Name RES 2.55K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 2K55, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details