Yageo USA RES 2.43K OHM 1/8W .1% SMD 0805 RT0805BRD072K43L

Description
RES 2.43Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 2.43Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/8W .1% SMD 0805 - RT0805BRD072K43L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W .1% SMD 0805
RT0805BRD072K43L
RES 2.43K OHM 1/8W .1% SMD 0805 RT0805BRD072K43L
RES 2.43Kohm 1/8W .1% SMD 0805

RES 2.43Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4876TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4876TR-ND
Chip Resistor - Surface Mount YAG4876TR-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4876CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4876CT-ND
Chip Resistor - Surface Mount YAG4876CT-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4876DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4876DKR-ND
Chip Resistor - Surface Mount YAG4876DKR-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD072K43L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD072K43L
Resistors - Chip Resistor - Surface Mount RT0805BRD072K43L
RES SMD 2.43K OHM 0.1% 1/8W 0805

RES SMD 2.43K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4641
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4641
RES, 2K43, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4642
Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4642
RES, 2K43, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD072K43L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K43L
Chip Resistor - Surface Mount RT0805BRD072K43L
RES SMD 2.43K OHM 0.1% 1/8W 0805

RES SMD 2.43K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD072K43L YAG4876TR-ND RT0805BRD072K43L 59AK4641 RT0805BRD072K43L
Product Name RES 2.43K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K43, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms 2430 ohms 2430 ohms 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details