Yageo USA Thin Film Resistors - SMD 1/8W 2.26K ohm .1% 25ppm RT0805BRD072K26L

Description
Thin Film Resistors - SMD 1/8W 2.26Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 2.26Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 2.26K ohm .1% 25ppm - RT0805BRD072K26L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.26K ohm .1% 25ppm
RT0805BRD072K26L
Thin Film Resistors - SMD 1/8W 2.26K ohm .1% 25ppm RT0805BRD072K26L
Thin Film Resistors - SMD 1/8W 2.26Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 2.26Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD072K26L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD072K26L-ND
Chip Resistor - Surface Mount RT0805BRD072K26L-ND
2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD072K26L RT0805BRD072K26L-ND
Product Name Thin Film Resistors - SMD 1/8W 2.26K ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 159714P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details