Yageo USA RES 280K OHM 1/8W .1% SMD 0805 RT0805BRD07280KL

Description
RES 280Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 280Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/8W .1% SMD 0805 - RT0805BRD07280KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W .1% SMD 0805
RT0805BRD07280KL
RES 280K OHM 1/8W .1% SMD 0805 RT0805BRD07280KL
RES 280Kohm 1/8W .1% SMD 0805

RES 280Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4870TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4870TR-ND
Chip Resistor - Surface Mount YAG4870TR-ND
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4870CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4870CT-ND
Chip Resistor - Surface Mount YAG4870CT-ND
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4870DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4870DKR-ND
Chip Resistor - Surface Mount YAG4870DKR-ND
280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

280 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 280K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07280KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 280K OHM 0.1% 1/8W 0805
898-RT0805BRD07280KL
RES SMD 280K OHM 0.1% 1/8W 0805 898-RT0805BRD07280KL
RES SMD 280K OHM 0.1% 1/8W 0805

RES SMD 280K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07280KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07280KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07280KL
RES SMD 280K OHM 0.1% 1/8W 0805

RES SMD 280K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07280KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07280KL
Chip Resistor - Surface Mount RT0805BRD07280KL
RES SMD 280K OHM 0.1% 1/8W 0805

RES SMD 280K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07280KL YAG4870TR-ND 898-RT0805BRD07280KL RT0805BRD07280KL RT0805BRD07280KL
Product Name RES 280K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 280K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 280000 ohms 280000 ohms 280000 ohms 280000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers