Yageo USA Chip Resistor - Surface Mount RT0805BRD0727KL

Description
27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1847TR-ND
Chip Resistor - Surface Mount YAG1847TR-ND
27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1847DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1847DKR-ND
Chip Resistor - Surface Mount YAG1847DKR-ND
27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1847CT-ND
Chip Resistor - Surface Mount YAG1847CT-ND
27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 27.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/8W .1% SMD 0805
RT0805BRD0727KL
RES 27.0K OHM 1/8W .1% SMD 0805 RT0805BRD0727KL
RES 27.0Kohm 1/8W .1% SMD 0805

RES 27.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985624
Surface Mount Resistors 1985624
Yageo RT0805BRD0727KL

Yageo RT0805BRD0727KL

Supplier's Site
Surface Mount Resistors - 1985624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985624P
Surface Mount Resistors 1985624P
Yageo RT0805BRD0727KL

Yageo RT0805BRD0727KL

Supplier's Site
Surface Mount Resistors - 1985623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985623
Surface Mount Resistors 1985623
Yageo RT0805BRD0727KL

Yageo RT0805BRD0727KL

Supplier's Site
Res, 27K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9013
Res, 27K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9013
RES, 27K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 27K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD0727KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0727KL
Resistors - Chip Resistor - Surface Mount RT0805BRD0727KL
RES SMD 27K OHM 0.1% 1/8W 0805

RES SMD 27K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG1847TR-ND RT0805BRD0727KL 1985624 1985624P 82AH9013 RT0805BRD0727KL
Product Name Chip Resistor - Surface Mount RES 27.0K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Res, 27K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details