Yageo USA Chip Resistor - Surface Mount RT0805BRD07249RL

Description
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1840TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1840TR-ND
Chip Resistor - Surface Mount YAG1840TR-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1840CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1840CT-ND
Chip Resistor - Surface Mount YAG1840CT-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1840DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1840DKR-ND
Chip Resistor - Surface Mount YAG1840DKR-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 249 OHM 1/8W .1% SMD 0805 - RT0805BRD07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W .1% SMD 0805
RT0805BRD07249RL
RES 249 OHM 1/8W .1% SMD 0805 RT0805BRD07249RL
RES 249ohm 1/8W .1% SMD 0805

RES 249ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07249RL
Chip Resistor - Surface Mount RT0805BRD07249RL
RES SMD 249 OHM 0.1% 1/8W 0805

RES SMD 249 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0494
Res, 249R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0494
RES, 249R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG1840TR-ND RT0805BRD07249RL RT0805BRD07249RL 59AK0494
Product Name Chip Resistor - Surface Mount RES 249 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details