Yageo USA Chip Resistor - Surface Mount RT0805BRD07237KL

Description
RES SMD 237K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 237K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD07237KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237KLCT-ND
RES SMD 237K OHM 0.1% 1/8W 0805

RES SMD 237K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07237KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237KLDKR-ND
RES SMD 237K OHM 0.1% 1/8W 0805

RES SMD 237K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07237KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237KLTR-ND
237 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

237 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 237K OHM 1/8W .1% SMD 0805 - RT0805BRD07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W .1% SMD 0805
RT0805BRD07237KL
RES 237K OHM 1/8W .1% SMD 0805 RT0805BRD07237KL
RES 237Kohm 1/8W .1% SMD 0805

RES 237Kohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0805BRD07237KLCT-ND RT0805BRD07237KL
Product Name Chip Resistor - Surface Mount RES 237K OHM 1/8W .1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details