Yageo USA Surface Mount Resistors RT0805BRD07220KL

Description
Yageo RT0805BRD07220KL
Request a Quote Datasheet
Description
Yageo RT0805BRD07220KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985617
Surface Mount Resistors 1985617
Yageo RT0805BRD07220KL

Yageo RT0805BRD07220KL

Supplier's Site
Surface Mount Resistors - 1985617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985617P
Surface Mount Resistors 1985617P
Yageo RT0805BRD07220KL

Yageo RT0805BRD07220KL

Supplier's Site
Surface Mount Resistors - 1985616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985616
Surface Mount Resistors 1985616
Yageo RT0805BRD07220KL

Yageo RT0805BRD07220KL

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373918-RT0805BRD07220KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373918-RT0805BRD07220KL
Resistors - Chip Resistor - Surface Mount 1373918-RT0805BRD07220KL
Win Source Part Number: 1373918-RT0805BRD072 20KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 220 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373918-RT0805BRD07220KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 220 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 0.125W 220000ohm 150V Resistor - 52-RT0805BRD07220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 220000ohm 150V Resistor
52-RT0805BRD07220KL
SMD 0.125W 220000ohm 150V Resistor 52-RT0805BRD07220KL
Fixed Resistor, Thin Film, 0.125W, 220000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 220000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 220000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07220KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 220000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 220000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 220000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 220K OHM 1/8W .1% SMD 0805 - RT0805BRD07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/8W .1% SMD 0805
RT0805BRD07220KL
RES 220K OHM 1/8W .1% SMD 0805 RT0805BRD07220KL
RES 220Kohm 1/8W .1% SMD 0805

RES 220Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1829TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1829TR-ND
Chip Resistor - Surface Mount YAG1829TR-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1829CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1829CT-ND
Chip Resistor - Surface Mount YAG1829CT-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1829DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1829DKR-ND
Chip Resistor - Surface Mount YAG1829DKR-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07220KL
Chip Resistor - Surface Mount RT0805BRD07220KL
RES SMD 220K OHM 0.1% 1/8W 0805

RES SMD 220K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 220K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07220KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 220K OHM 0.1% 1/8W 0805
898-RT0805BRD07220KL
RES SMD 220K OHM 0.1% 1/8W 0805 898-RT0805BRD07220KL
RES SMD 220K OHM 0.1% 1/8W 0805

RES SMD 220K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 220K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9012
Res, 220K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9012
RES, 220K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 220K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1985617 1985617P 1373918-RT0805BRD07220KL 52-RT0805BRD07220KL RT0805BRD07220KL YAG1829TR-ND RT0805BRD07220KL 898-RT0805BRD07220KL 82AH9012
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 0.125W 220000ohm 150V Resistor RES 220K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 220K OHM 0.1% 1/8W 0805 Res, 220K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details