20.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD 1/8W 20.5ohm .1% 25ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0805BRD0720R5L-ND | RT0805BRD0720R5L |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/8W 20.5 ohm .1% 25ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 20.5 ohms | 20.5 ohms |