Yageo USA Chip Resistor - Surface Mount RT0805BRD07200RL

Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4854TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4854TR-ND
Chip Resistor - Surface Mount YAG4854TR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4854DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4854DKR-ND
Chip Resistor - Surface Mount YAG4854DKR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4854CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4854CT-ND
Chip Resistor - Surface Mount YAG4854CT-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 200 ohm .1% 25ppm - RT0805BRD07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 200 ohm .1% 25ppm
RT0805BRD07200RL
Thin Film Resistors - SMD 1/8W 200 ohm .1% 25ppm RT0805BRD07200RL
Thin Film Resistors - SMD 1/8W 200ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 200ohm .1% 25ppm

Supplier's Site
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6746
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6746
RES, 200R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5980
Res, 200R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5980
RES, 200R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 200R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07200RL
Chip Resistor - Surface Mount RT0805BRD07200RL
RES SMD 200 OHM 0.1% 1/8W 0805

RES SMD 200 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4854TR-ND RT0805BRD07200RL 59AK6746 46AK5980 RT0805BRD07200RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 200 ohm .1% 25ppm Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 200R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers