Yageo USA Surface Mount Resistors RT0805BRD07200KL

Description
Yageo RT0805BRD07200KL
Request a Quote Datasheet
Description
Yageo RT0805BRD07200KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985611
Surface Mount Resistors 1985611
Yageo RT0805BRD07200KL

Yageo RT0805BRD07200KL

Supplier's Site
Surface Mount Resistors - 1985612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985612
Surface Mount Resistors 1985612
Yageo RT0805BRD07200KL

Yageo RT0805BRD07200KL

Supplier's Site
Surface Mount Resistors - 1985612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985612P
Surface Mount Resistors 1985612P
Yageo RT0805BRD07200KL

Yageo RT0805BRD07200KL

Supplier's Site
Chip Resistor - Surface Mount - YAG3357TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3357TR-ND
Chip Resistor - Surface Mount YAG3357TR-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3357DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3357DKR-ND
Chip Resistor - Surface Mount YAG3357DKR-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3357CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3357CT-ND
Chip Resistor - Surface Mount YAG3357CT-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 200K OHM 1/8W .1% SMD 0805 - RT0805BRD07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .1% SMD 0805
RT0805BRD07200KL
RES 200K OHM 1/8W .1% SMD 0805 RT0805BRD07200KL
RES 200Kohm 1/8W .1% SMD 0805

RES 200Kohm 1/8W .1% SMD 0805

Supplier's Site
SMD 0.125W 200000ohm 150V Resistor - 52-RT0805BRD07200KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 200000ohm 150V Resistor
52-RT0805BRD07200KL
SMD 0.125W 200000ohm 150V Resistor 52-RT0805BRD07200KL
Fixed Resistor, Thin Film, 0.125W, 200000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 200000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 200000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07200KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 200000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 200000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 200000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07200KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4519
Res, 200K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4519
RES, 200K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 200K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5979
Res, 200K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5979
RES, 200K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 200K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07200KL
Chip Resistor - Surface Mount RT0805BRD07200KL
RES SMD 200K OHM 0.1% 1/8W 0805

RES SMD 200K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985611 1985612P YAG3357TR-ND RT0805BRD07200KL 52-RT0805BRD07200KL 49AK4519 46AK5979 RT0805BRD07200KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 200K OHM 1/8W .1% SMD 0805 SMD 0.125W 200000ohm 150V Resistor Res, 200K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 200K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.1300 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details