Yageo USA Chip Resistor - Surface Mount RT0805BRD071K96L

Description
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4853TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4853TR-ND
Chip Resistor - Surface Mount YAG4853TR-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4853CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4853CT-ND
Chip Resistor - Surface Mount YAG4853CT-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4853DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4853DKR-ND
Chip Resistor - Surface Mount YAG4853DKR-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 1.96K OHM 1/8W .1% SMD 0805 - RT0805BRD071K96L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W .1% SMD 0805
RT0805BRD071K96L
RES 1.96K OHM 1/8W .1% SMD 0805 RT0805BRD071K96L
RES 1.96Kohm 1/8W .1% SMD 0805

RES 1.96Kohm 1/8W .1% SMD 0805

Supplier's Site
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3961
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3961
RES, 1K96, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3962
Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3962
RES, 1K96, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.96K OHM 0.1% 1/8W 0805 - 898-RT0805BRD071K96L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.96K OHM 0.1% 1/8W 0805
898-RT0805BRD071K96L
RES SMD 1.96K OHM 0.1% 1/8W 0805 898-RT0805BRD071K96L
RES SMD 1.96K OHM 0.1% 1/8W 0805

RES SMD 1.96K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD071K96L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD071K96L
Chip Resistor - Surface Mount RT0805BRD071K96L
RES SMD 1.96K OHM 0.1% 1/8W 0805

RES SMD 1.96K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD071K96L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD071K96L
Resistors - Chip Resistor - Surface Mount RT0805BRD071K96L
RES SMD 1.96K OHM 0.1% 1/8W 0805

RES SMD 1.96K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4853TR-ND RT0805BRD071K96L 58AK3961 898-RT0805BRD071K96L RT0805BRD071K96L RT0805BRD071K96L
Product Name Chip Resistor - Surface Mount RES 1.96K OHM 1/8W .1% SMD 0805 Res, 1K96, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 1.96K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers