Yageo USA Chip Resistor - Surface Mount RT0805BRD071K5L

Description
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1814TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1814TR-ND
Chip Resistor - Surface Mount YAG1814TR-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1814CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1814CT-ND
Chip Resistor - Surface Mount YAG1814CT-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1814DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1814DKR-ND
Chip Resistor - Surface Mount YAG1814DKR-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 0.125W 1500ohm 150V Resistor - 52-RT0805BRD071K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1500ohm 150V Resistor
52-RT0805BRD071K5L
SMD 0.125W 1500ohm 150V Resistor 52-RT0805BRD071K5L
Fixed Resistor, Thin Film, 0.125W, 1500ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071K5L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 1500ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD071K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1985604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985604
Surface Mount Resistors 1985604
Yageo RT0805BRD071K5L

Yageo RT0805BRD071K5L

Supplier's Site
Surface Mount Resistors - 1985605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985605
Surface Mount Resistors 1985605
Yageo RT0805BRD071K5L

Yageo RT0805BRD071K5L

Supplier's Site
Surface Mount Resistors - 1985605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985605P
Surface Mount Resistors 1985605P
Yageo RT0805BRD071K5L

Yageo RT0805BRD071K5L

Supplier's Site
RES 1.50K OHM 1/8W .1% SMD 0805 - RT0805BRD071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/8W .1% SMD 0805
RT0805BRD071K5L
RES 1.50K OHM 1/8W .1% SMD 0805 RT0805BRD071K5L
RES 1.50Kohm 1/8W .1% SMD 0805

RES 1.50Kohm 1/8W .1% SMD 0805

Supplier's Site
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH8996
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH8996
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD071K5L
Chip Resistor - Surface Mount RT0805BRD071K5L
RES SMD 1.5K OHM 0.1% 1/8W 0805

RES SMD 1.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1814TR-ND 52-RT0805BRD071K5L 1985604 1985605P RT0805BRD071K5L 82AH8996 RT0805BRD071K5L
Product Name Chip Resistor - Surface Mount SMD 0.125W 1500ohm 150V Resistor Surface Mount Resistors Surface Mount Resistors RES 1.50K OHM 1/8W .1% SMD 0805 Res, 1K5, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details