Yageo USA RES 1.30K OHM 1/8W .1% SMD 0805 RT0805BRD071K3L

Description
RES 1.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 1.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30K OHM 1/8W .1% SMD 0805 - RT0805BRD071K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/8W .1% SMD 0805
RT0805BRD071K3L
RES 1.30K OHM 1/8W .1% SMD 0805 RT0805BRD071K3L
RES 1.30Kohm 1/8W .1% SMD 0805

RES 1.30Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1812TR-ND
Chip Resistor - Surface Mount YAG1812TR-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1812DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1812DKR-ND
Chip Resistor - Surface Mount YAG1812DKR-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1812CT-ND
Chip Resistor - Surface Mount YAG1812CT-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD071K3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD071K3L
Resistors - Chip Resistor - Surface Mount RT0805BRD071K3L
RES SMD 1.3K OHM 0.1% 1/8W 0805

RES SMD 1.3K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD071K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD071K3L
Chip Resistor - Surface Mount RT0805BRD071K3L
RES SMD 1.3K OHM 0.1% 1/8W 0805

RES SMD 1.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3958
Res, 1K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3958
RES, 1K3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD071K3L YAG1812TR-ND RT0805BRD071K3L RT0805BRD071K3L 58AK3958
Product Name RES 1.30K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers