Yageo USA Chip Resistor - Surface Mount RT0805BRD0716RL

Description
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD0716RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0716RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0716RLDKR-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0716RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0716RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0716RLCT-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0716RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0716RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0716RLTR-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 16 ohm .1% 25ppm - RT0805BRD0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 16 ohm .1% 25ppm
RT0805BRD0716RL
Thin Film Resistors - SMD 1/8W 16 ohm .1% 25ppm RT0805BRD0716RL
Thin Film Resistors - SMD 1/8W 16ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 16ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0716RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0716RL
Chip Resistor - Surface Mount RT0805BRD0716RL
RES SMD 16 OHM 0.1% 1/8W 0805

RES SMD 16 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2520
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2520
RES, 16R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6394
Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6394
RES, 16R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:16ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0805BRD0716RLDKR-ND RT0805BRD0716RL RT0805BRD0716RL 59AK2520
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 16 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 16R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details