Yageo USA RES 158K OHM 1/8W .1% SMD 0805 RT0805BRD07158KL

Description
RES 158Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 158Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W .1% SMD 0805 - RT0805BRD07158KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W .1% SMD 0805
RT0805BRD07158KL
RES 158K OHM 1/8W .1% SMD 0805 RT0805BRD07158KL
RES 158Kohm 1/8W .1% SMD 0805

RES 158Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD07158KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07158KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07158KLCT-ND
RES SMD 158K OHM 0.1% 1/8W 0805

RES SMD 158K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07158KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07158KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07158KLTR-ND
158 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

158 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07158KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07158KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07158KLDKR-ND
RES SMD 158K OHM 0.1% 1/8W 0805

RES SMD 158K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07158KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07158KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07158KL
RES SMD 158K OHM 0.1% 1/8W 0805

RES SMD 158K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRD07158KL 13-RT0805BRD07158KLCT-ND RT0805BRD07158KL
Product Name RES 158K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 158000 ohms 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details