Yageo USA YageoThin Film Resistors - SMD 1/8W 11 ohm .1% 25ppm RT0805BRD0711RL

Description
YageoThin Film Resistors - SMD 1/8W 11ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 11ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 11 ohm .1% 25ppm - RT0805BRD0711RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 11 ohm .1% 25ppm
RT0805BRD0711RL
YageoThin Film Resistors - SMD 1/8W 11 ohm .1% 25ppm RT0805BRD0711RL
YageoThin Film Resistors - SMD 1/8W 11ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 11ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0711RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711RLTR-ND
11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0711RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711RLCT-ND
RES SMD 11 OHM 0.1% 1/8W 0805

RES SMD 11 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0711RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0711RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0711RLDKR-ND
RES SMD 11 OHM 0.1% 1/8W 0805

RES SMD 11 OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD0711RL 13-RT0805BRD0711RLTR-ND
Product Name YageoThin Film Resistors - SMD 1/8W 11 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details