Yageo USA Thin Film Resistors - SMD 1/8W 11K ohm .1% 25ppm RT0805BRD0711KL

Description
Thin Film Resistors - SMD 1/8W 11Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 11Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 11K ohm .1% 25ppm - RT0805BRD0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 11K ohm .1% 25ppm
RT0805BRD0711KL
Thin Film Resistors - SMD 1/8W 11K ohm .1% 25ppm RT0805BRD0711KL
Thin Film Resistors - SMD 1/8W 11Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 11Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1769TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1769TR-ND
Chip Resistor - Surface Mount YAG1769TR-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1769CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1769CT-ND
Chip Resistor - Surface Mount YAG1769CT-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1769DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1769DKR-ND
Chip Resistor - Surface Mount YAG1769DKR-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0711KL
Chip Resistor - Surface Mount RT0805BRD0711KL
RES SMD 11K OHM 0.1% 1/8W 0805

RES SMD 11K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0482
Res, 11K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0482
RES, 11K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5972
Res, 11K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5972
RES, 11K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 11K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD0711KL YAG1769TR-ND RT0805BRD0711KL 59AK0482 46AK5972
Product Name Thin Film Resistors - SMD 1/8W 11K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 11K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 11K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details