Yageo USA Resistors - Chip Resistor - Surface Mount RT0805BRD0710RL

Description
Win Source Part Number: 1089129-RT0805BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B10RE1; CPF0805B9R1E1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0805BRD0710RL-ND,Y AG4820TR,YAG4820CT,Y AG4820DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1089129-RT0805BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B10RE1; CPF0805B9R1E1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0805BRD0710RL-ND,Y AG4820TR,YAG4820CT,Y AG4820DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089129-RT0805BRD0710RL
Resistors - Chip Resistor - Surface Mount 1089129-RT0805BRD0710RL
Win Source Part Number: 1089129-RT0805BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B10RE1; CPF0805B9R1E1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0805BRD0710RL-ND,Y AG4820TR,YAG4820CT,Y AG4820DKR

Win Source Part Number: 1089129-RT0805BRD0710RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CPF0805B10RE1; CPF0805B9R1E1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0805BRD0710RL-ND,YAG4820TR,YAG4820CT,YAG4820DKR

Buy Now Datasheet
Surface Mount Resistors - 1985590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985590P
Surface Mount Resistors 1985590P
Yageo RT0805BRD0710RL

Yageo RT0805BRD0710RL

Supplier's Site
Surface Mount Resistors - 1985589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985589
Surface Mount Resistors 1985589
Yageo RT0805BRD0710RL

Yageo RT0805BRD0710RL

Supplier's Site
Surface Mount Resistors - 1985590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985590
Surface Mount Resistors 1985590
Yageo RT0805BRD0710RL

Yageo RT0805BRD0710RL

Supplier's Site
SMD 10 OHM 8W Resistor - 52-RT0805BRD0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 8W Resistor
52-RT0805BRD0710RL
SMD 10 OHM 8W Resistor 52-RT0805BRD0710RL
RES SMD 10 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0710RL can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0 OHM 1/8W .1% SMD 0805 - RT0805BRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W .1% SMD 0805
RT0805BRD0710RL
RES 10.0 OHM 1/8W .1% SMD 0805 RT0805BRD0710RL
RES 10.0ohm 1/8W .1% SMD 0805

RES 10.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4820TR-ND
Chip Resistor - Surface Mount YAG4820TR-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4820CT-ND
Chip Resistor - Surface Mount YAG4820CT-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4820DKR-ND
Chip Resistor - Surface Mount YAG4820DKR-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH8999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH8999
Res, 10R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH8999
RES, 10R, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0710RL
Chip Resistor - Surface Mount RT0805BRD0710RL
RES SMD 10 OHM 0.1% 1/8W 0805

RES SMD 10 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1089129-RT0805BRD0710RL 1985590P 1985589 52-RT0805BRD0710RL RT0805BRD0710RL YAG4820TR-ND 82AH8999 RT0805BRD0710RL
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 10 OHM 8W Resistor RES 10.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers