Yageo USA Thin Film Resistors - SMD 1/8W 10.5K ohm .1% 25ppm RT0805BRD0710K5L

Description
Thin Film Resistors - SMD 1/8W 10.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 10.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 10.5K ohm .1% 25ppm - RT0805BRD0710K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 10.5K ohm .1% 25ppm
RT0805BRD0710K5L
Thin Film Resistors - SMD 1/8W 10.5K ohm .1% 25ppm RT0805BRD0710K5L
Thin Film Resistors - SMD 1/8W 10.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 10.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0710K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K5LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K5LCT-ND
RES SMD 10.5K OHM 0.1% 1/8W 0805

RES SMD 10.5K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0710K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K5LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K5LDKR-ND
RES SMD 10.5K OHM 0.1% 1/8W 0805

RES SMD 10.5K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0710K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K5LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K5LTR-ND
10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD0710K5L 13-RT0805BRD0710K5LCT-ND
Product Name Thin Film Resistors - SMD 1/8W 10.5K ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details