Yageo USA Thin Film Resistors - SMD 1/8W 10.4K ohm .1% 25ppm RT0805BRD0710K4L

Description
Thin Film Resistors - SMD 1/8W 10.4Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 10.4Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 10.4K ohm .1% 25ppm - RT0805BRD0710K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 10.4K ohm .1% 25ppm
RT0805BRD0710K4L
Thin Film Resistors - SMD 1/8W 10.4K ohm .1% 25ppm RT0805BRD0710K4L
Thin Film Resistors - SMD 1/8W 10.4Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 10.4Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0710K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K4LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K4LDKR-ND
RES SMD 10.4K OHM 0.1% 1/8W 0805

RES SMD 10.4K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0710K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K4LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K4LTR-ND
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0710K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0710K4LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0710K4LCT-ND
RES SMD 10.4K OHM 0.1% 1/8W 0805

RES SMD 10.4K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0710K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0710K4L
Chip Resistor - Surface Mount RT0805BRD0710K4L
RES SMD 10.4K OHM 0.1% 1/8W 0805

RES SMD 10.4K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5026
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5026
RES, 10K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8345
Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8345
RES, 10K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD0710K4L 13-RT0805BRD0710K4LDKR-ND RT0805BRD0710K4L 58AK5026
Product Name Thin Film Resistors - SMD 1/8W 10.4K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10400 ohms 10400 ohms 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details