Yageo USA Surface Mount Resistors RT0805BRD07100KL

Description
Yageo RT0805BRD07100KL
Request a Quote Datasheet
Description
Yageo RT0805BRD07100KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985581P
Surface Mount Resistors 1985581P
Yageo RT0805BRD07100KL

Yageo RT0805BRD07100KL

Supplier's Site
Surface Mount Resistors - 1985580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985580
Surface Mount Resistors 1985580
Yageo RT0805BRD07100KL

Yageo RT0805BRD07100KL

Supplier's Site
Surface Mount Resistors - 1985581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985581
Surface Mount Resistors 1985581
Yageo RT0805BRD07100KL

Yageo RT0805BRD07100KL

Supplier's Site
YageoThin Film Resistors - SMD 100K ohm 0.1% 1/8W - RT0805BRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 100K ohm 0.1% 1/8W
RT0805BRD07100KL
YageoThin Film Resistors - SMD 100K ohm 0.1% 1/8W RT0805BRD07100KL
YageoThin Film Resistors - SMD 100Kohm 0.1% 1/8W

YageoThin Film Resistors - SMD 100Kohm 0.1% 1/8W

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973267-RT0805BRD07100KL
Resistors - Chip Resistor - Surface Mount 973267-RT0805BRD07100KL
Win Source Part Number: 973267-RT0805BRD0710 0KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1759CT,RT0805BRD0 7100KL-ND,YAG1759TR, YAG1759DKR

Win Source Part Number: 973267-RT0805BRD07100KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1759CT,RT0805BRD07100KL-ND,YAG1759TR,YAG1759DKR

Buy Now Datasheet
SMD 0.125W 100000ohm 150V Resistor - 52-RT0805BRD07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100000ohm 150V Resistor
52-RT0805BRD07100KL
SMD 0.125W 100000ohm 150V Resistor 52-RT0805BRD07100KL
Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1759TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1759TR-ND
Chip Resistor - Surface Mount YAG1759TR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1759DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1759DKR-ND
Chip Resistor - Surface Mount YAG1759DKR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1759CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1759CT-ND
Chip Resistor - Surface Mount YAG1759CT-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07100KL
Chip Resistor - Surface Mount RT0805BRD07100KL
RES SMD 100K OHM 0.1% 1/8W 0805

RES SMD 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9000
Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9000
RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4508
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4508
RES, 100K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1985581P 1985580 RT0805BRD07100KL 973267-RT0805BRD07100KL 52-RT0805BRD07100KL YAG1759TR-ND RT0805BRD07100KL 82AH9000 49AK4508
Product Name Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 100K ohm 0.1% 1/8W Resistors - Chip Resistor - Surface Mount SMD 0.125W 100000ohm 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details