Yageo USA Thin Film Resistors - SMD 1/8W 12 ohm .1% 10ppm RT0805BRB0712RL

Description
Thin Film Resistors - SMD 1/8W 12ohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 12ohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 12 ohm .1% 10ppm - RT0805BRB0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 12 ohm .1% 10ppm
RT0805BRB0712RL
Thin Film Resistors - SMD 1/8W 12 ohm .1% 10ppm RT0805BRB0712RL
Thin Film Resistors - SMD 1/8W 12ohm .1% 10ppm

Thin Film Resistors - SMD 1/8W 12ohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRB0712RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRB0712RL-ND
Chip Resistor - Surface Mount RT0805BRB0712RL-ND
12 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRB0712RL RT0805BRB0712RL-ND
Product Name Thin Film Resistors - SMD 1/8W 12 ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details