Yageo USA Chip Resistor - Surface Mount RT0603WRC07680RL

Description
680 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
680 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603WRC07680RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRC07680RL-ND
Chip Resistor - Surface Mount RT0603WRC07680RL-ND
680 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT0603WRC07680RL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details