Yageo USA RES 4.7K OHM 1/10W .05% 0603 SMD RT0603WRB074K7L

Description
RES 4.7Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7Kohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/10W .05% 0603 SMD - RT0603WRB074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/10W .05% 0603 SMD
RT0603WRB074K7L
RES 4.7K OHM 1/10W .05% 0603 SMD RT0603WRB074K7L
RES 4.7Kohm 1/10W .05% 0603 SMD

RES 4.7Kohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0603WRB074K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB074K7L-ND
Chip Resistor - Surface Mount RT0603WRB074K7L-ND
4.7 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603WRB074K7L RT0603WRB074K7L-ND
Product Name RES 4.7K OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4700 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details