Yageo USA Chip Resistor - Surface Mount RT0603WRB0720RL

Description
20 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603WRB0720RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603WRB0720RL-ND
Chip Resistor - Surface Mount RT0603WRB0720RL-ND
20 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603WRB0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603WRB0720RL
Chip Resistor - Surface Mount RT0603WRB0720RL
RES SMD 20 OHM 0.05% 1/10W 0603

RES SMD 20 OHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RT0603WRB0720RL-ND RT0603WRB0720RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details