Yageo USA RES 100 OHM 1/10W .05% 0603 SMD RT0603WRB07100RL

Description
RES 100ohm 1/10W .05% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/10W .05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .05% 0603 SMD - RT0603WRB07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .05% 0603 SMD
RT0603WRB07100RL
RES 100 OHM 1/10W .05% 0603 SMD RT0603WRB07100RL
RES 100ohm 1/10W .05% 0603 SMD

RES 100ohm 1/10W .05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603WRB07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603WRB07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603WRB07100RLTR-ND
100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603WRB07100RL 13-RT0603WRB07100RLTR-ND
Product Name RES 100 OHM 1/10W .05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 100 ohms 100 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details