Yageo USA Thin Film Resistors - SMD 1/10W 30K ohm 1% 50ppm RT0603FRE1330KL

Description
Thin Film Resistors - SMD 1/10W 30Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 30Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 30K ohm 1% 50ppm - RT0603FRE1330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 30K ohm 1% 50ppm
RT0603FRE1330KL
Thin Film Resistors - SMD 1/10W 30K ohm 1% 50ppm RT0603FRE1330KL
Thin Film Resistors - SMD 1/10W 30Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 30Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE1330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1330KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE1330KLCT-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1330KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1330KLDKR-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1330KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1330KLTR-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE1330KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE1330KL
Resistors - Chip Resistor - Surface Mount RT0603FRE1330KL
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE1330KL 13-RT0603FRE1330KLCT-ND RT0603FRE1330KL
Product Name Thin Film Resistors - SMD 1/10W 30K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers