Yageo USA Chip Resistor - Surface Mount RT0603FRE1051KL

Description
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE1051KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1051KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1051KLTR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1051KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1051KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE1051KLDKR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE1051KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE1051KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE1051KLCT-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4480
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4480
RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4481
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4481
RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 47AK3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
47AK3974
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 47AK3974
RES, 51K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 51K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE1051KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE1051KL
Chip Resistor - Surface Mount RT0603FRE1051KL
RESISTOR SMD THIN FILM 0603

RESISTOR SMD THIN FILM 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603FRE1051KLTR-ND 49AK4480 47AK3974 RT0603FRE1051KL
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers