RES 91.0Kohm 1/10W 1% SMD 0603
RES SMD 91K OHM 1% 1/10W 0603 Product overview: RT0603FRE0791KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0791KL can be used for catalog matching and distributor lookup.
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 91K OHM 1% 1/10W 0603
RES, 91K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0603FRE0791KL | 52-RT0603FRE0791KL | 13-RT0603FRE0791KLTR-ND | RT0603FRE0791KL | 46AK5964 |
| Product Name | RES 91.0K OHM 1/10W 1% SMD 0603 | SMD 10W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 91K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603 (1608 Metric) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 91000 ohms | 91000 ohms | 91000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |