Yageo USA Thin Film Resistors - SMD 1/10W 8.87K ohm 1% 50ppm RT0603FRE078K87L

Description
Thin Film Resistors - SMD 1/10W 8.87Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 8.87Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 8.87K ohm 1% 50ppm - RT0603FRE078K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 8.87K ohm 1% 50ppm
RT0603FRE078K87L
Thin Film Resistors - SMD 1/10W 8.87K ohm 1% 50ppm RT0603FRE078K87L
Thin Film Resistors - SMD 1/10W 8.87Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 8.87Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE078K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K87LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K87LCT-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K87LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K87LDKR-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE078K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE078K87LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE078K87LTR-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603FRE078K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE078K87L
Chip Resistor - Surface Mount RT0603FRE078K87L
RES SMD 8.87K OHM 1% 1/10W 0603

RES SMD 8.87K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 8K87, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5960
Res, 8K87, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5960
RES, 8K87, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 8K87, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE078K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE078K87L
Resistors - Chip Resistor - Surface Mount RT0603FRE078K87L
RES SMD 8.87K OHM 1% 1/10W 0603

RES SMD 8.87K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603FRE078K87L 13-RT0603FRE078K87LCT-ND RT0603FRE078K87L 46AK5960 RT0603FRE078K87L
Product Name Thin Film Resistors - SMD 1/10W 8.87K ohm 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K87, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 8870 ohms 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers