Yageo USA Thin Film Resistors - SMD 1/10W 6.81K ohm 1% 50ppm RT0603FRE076K81L

Description
Thin Film Resistors - SMD 1/10W 6.81Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 6.81Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 6.81K ohm 1% 50ppm - RT0603FRE076K81L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 6.81K ohm 1% 50ppm
RT0603FRE076K81L
Thin Film Resistors - SMD 1/10W 6.81K ohm 1% 50ppm RT0603FRE076K81L
Thin Film Resistors - SMD 1/10W 6.81Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 6.81Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE076K81LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K81LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K81LTR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K81LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K81LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K81LDKR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE076K81LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE076K81LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE076K81LCT-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 6K81, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8330
Res, 6K81, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8330
RES, 6K81, 1%, 0.1W, THIN FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K81, 1%, 0.1W, THIN FILM, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE076K81L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE076K81L
Resistors - Chip Resistor - Surface Mount RT0603FRE076K81L
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE076K81L 13-RT0603FRE076K81LTR-ND 58AK8330 RT0603FRE076K81L
Product Name Thin Film Resistors - SMD 1/10W 6.81K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 6K81, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details