Yageo USA RES 68.0K OHM 1/10W 1% SMD 0603 RT0603FRE0768KL

Description
RES 68.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 68.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/10W 1% SMD 0603
RT0603FRE0768KL
RES 68.0K OHM 1/10W 1% SMD 0603 RT0603FRE0768KL
RES 68.0Kohm 1/10W 1% SMD 0603

RES 68.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG5967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5967DKR-ND
Chip Resistor - Surface Mount YAG5967DKR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5967CT-ND
Chip Resistor - Surface Mount YAG5967CT-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5967TR-ND
Chip Resistor - Surface Mount YAG5967TR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 68K, 1%, 0.1W, 0603, Thin Film Yageo - 51AK9311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thin Film Yageo
51AK9311
Res, 68K, 1%, 0.1W, 0603, Thin Film Yageo 51AK9311
RES, 68K, 1%, 0.1W, 0603, THIN FILM

RES, 68K, 1%, 0.1W, 0603, THIN FILM

Supplier's Site
Res, 68K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4476
Res, 68K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4476
RES, 68K, 1%, 0.1W, THIN FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

RES, 68K, 1%, 0.1W, THIN FILM, 0603; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0768KL YAG5967DKR-ND 51AK9311 49AK4476
Product Name RES 68.0K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 68K, 1%, 0.1W, 0603, Thin Film Yageo Res, 68K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details