Yageo USA YageoThin Film Resistors - SMD 1/10W 681K ohm 1% 50ppm RT0603FRE07681KL

Description
YageoThin Film Resistors - SMD 1/10W 681Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 681Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 681K ohm 1% 50ppm - RT0603FRE07681KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 681K ohm 1% 50ppm
RT0603FRE07681KL
YageoThin Film Resistors - SMD 1/10W 681K ohm 1% 50ppm RT0603FRE07681KL
YageoThin Film Resistors - SMD 1/10W 681Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 681Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07681KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07681KLCT-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07681KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07681KLDKR-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07681KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07681KLTR-ND
681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

681 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6718
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6718
RES, 681K, 1%, 0.1W, THIN FILM, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 681K, 1%, 0.1W, THIN FILM, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6374
Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6374
RES, 681K, 1%, 0.1W, THIN FILM, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 681K, 1%, 0.1W, THIN FILM, 0603; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07681KL 13-RT0603FRE07681KLCT-ND 59AK6718
Product Name YageoThin Film Resistors - SMD 1/10W 681K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 681K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 681000 ohms 681000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details