Yageo USA Thin Film Resistors - SMD 1/10W 680K ohm 1% 50ppm RT0603FRE07680KL

Description
Thin Film Resistors - SMD 1/10W 680Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 680Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 680K ohm 1% 50ppm - RT0603FRE07680KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 680K ohm 1% 50ppm
RT0603FRE07680KL
Thin Film Resistors - SMD 1/10W 680K ohm 1% 50ppm RT0603FRE07680KL
Thin Film Resistors - SMD 1/10W 680Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 680Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07680KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07680KLTR-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07680KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07680KLCT-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07680KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07680KLDKR-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 680K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0468
Res, 680K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0468
RES, 680K, 1%, 0.1W, THIN FILM, 0603; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680K, 1%, 0.1W, THIN FILM, 0603; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 680K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5956
Res, 680K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5956
RES, 680K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 680K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07680KL 13-RT0603FRE07680KLTR-ND 59AK0468 46AK5956
Product Name Thin Film Resistors - SMD 1/10W 680K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 680K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 680K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details