Yageo USA RES 665 OHM 1/10W 1% SMD 0603 RT0603FRE07665RL

Description
RES 665ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 665ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/10W 1% SMD 0603 - RT0603FRE07665RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 1% SMD 0603
RT0603FRE07665RL
RES 665 OHM 1/10W 1% SMD 0603 RT0603FRE07665RL
RES 665ohm 1/10W 1% SMD 0603

RES 665ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07665RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07665RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07665RLDKR-ND
RES SMD 665 OHM 1% 1/10W 0603

RES SMD 665 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07665RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07665RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07665RLTR-ND
665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

665 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07665RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07665RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07665RLCT-ND
RES SMD 665 OHM 1% 1/10W 0603

RES SMD 665 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07665RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07665RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07665RL
RES SMD 665 OHM 1% 1/10W 0603

RES SMD 665 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07665RL 13-RT0603FRE07665RLDKR-ND RT0603FRE07665RL
Product Name RES 665 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details