Yageo USA RES 64.9K OHM 1/10W 1% SMD 0603 RT0603FRE0764K9L

Description
RES 64.9Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 64.9Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/10W 1% SMD 0603 - RT0603FRE0764K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W 1% SMD 0603
RT0603FRE0764K9L
RES 64.9K OHM 1/10W 1% SMD 0603 RT0603FRE0764K9L
RES 64.9Kohm 1/10W 1% SMD 0603

RES 64.9Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0764K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0764K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0764K9LDKR-ND
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0764K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0764K9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0764K9LCT-ND
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0764K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0764K9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0764K9LTR-ND
64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

64.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0764K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0764K9L
Resistors - Chip Resistor - Surface Mount RT0603FRE0764K9L
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0764K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE0764K9L
Chip Resistor - Surface Mount RT0603FRE0764K9L
RES SMD 64.9K OHM 1% 1/10W 0603

RES SMD 64.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603FRE0764K9L 13-RT0603FRE0764K9LDKR-ND RT0603FRE0764K9L RT0603FRE0764K9L
Product Name RES 64.9K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 64900 ohms 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details