Yageo USA Chip Resistor - Surface Mount RT0603FRE07576KL

Description
576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07576KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07576KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07576KLTR-ND
576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07576KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07576KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07576KLCT-ND
RES SMD 576K OHM 1% 1/10W 0603

RES SMD 576K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07576KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07576KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07576KLDKR-ND
RES SMD 576K OHM 1% 1/10W 0603

RES SMD 576K OHM 1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 576K ohm 1% 50ppm - RT0603FRE07576KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 576K ohm 1% 50ppm
RT0603FRE07576KL
Thin Film Resistors - SMD 1/10W 576K ohm 1% 50ppm RT0603FRE07576KL
Thin Film Resistors - SMD 1/10W 576Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 576Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07576KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07576KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07576KL
RES SMD 576K OHM 1% 1/10W 0603

RES SMD 576K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE07576KLTR-ND RT0603FRE07576KL RT0603FRE07576KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 576K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers