Yageo USA Chip Resistor - Surface Mount RT0603FRE07560KL

Description
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07560KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07560KLTR-ND
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07560KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07560KLDKR-ND
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07560KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07560KLCT-ND
560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 560K ohm 1% 50ppm - RT0603FRE07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 560K ohm 1% 50ppm
RT0603FRE07560KL
Thin Film Resistors - SMD 1/10W 560K ohm 1% 50ppm RT0603FRE07560KL
Thin Film Resistors - SMD 1/10W 560Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 560Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07560KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07560KL
Chip Resistor - Surface Mount RT0603FRE07560KL
RES SMD 560K OHM 1% 1/10W 0603

RES SMD 560K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07560KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07560KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07560KL
RES SMD 560K OHM 1% 1/10W 0603

RES SMD 560K OHM 1% 1/10W 0603

Supplier's Site
Res, 560K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9310
Res, 560K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9310
RES, 560K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 560K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 560K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6370
Res, 560K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6370
RES, 560K, 1%, 0.1W, THIN FILM, 0603; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 560K, 1%, 0.1W, THIN FILM, 0603; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07560KLTR-ND RT0603FRE07560KL RT0603FRE07560KL RT0603FRE07560KL 51AK9310 58AK6370
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 560K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 560K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 560K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details