Yageo USA Thin Film Resistors - SMD 1/10W 51K ohm 1% 50ppm RT0603FRE0751KL

Description
Thin Film Resistors - SMD 1/10W 51Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 51Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 51K ohm 1% 50ppm - RT0603FRE0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 51K ohm 1% 50ppm
RT0603FRE0751KL
Thin Film Resistors - SMD 1/10W 51K ohm 1% 50ppm RT0603FRE0751KL
Thin Film Resistors - SMD 1/10W 51Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 51Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0751KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0751KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0751KLTR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0751KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0751KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0751KLDKR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0751KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0751KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0751KLCT-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2500
Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2500
RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THIN FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5941
Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5941
RES, 51K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 51K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0751KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0751KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0751KL
RES SMD 51K OHM 1% 1/10W 0603

RES SMD 51K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE0751KL 13-RT0603FRE0751KLTR-ND 59AK2500 46AK5941 RT0603FRE0751KL
Product Name Thin Film Resistors - SMD 1/10W 51K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 51K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 51K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details