Yageo USA RES 4.75K OHM 1/10W 1% SMD 0603 RT0603FRE074K75L

Description
RES 4.75Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 1% SMD 0603 - RT0603FRE074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 1% SMD 0603
RT0603FRE074K75L
RES 4.75K OHM 1/10W 1% SMD 0603 RT0603FRE074K75L
RES 4.75Kohm 1/10W 1% SMD 0603

RES 4.75Kohm 1/10W 1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1985548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985548P
Surface Mount Resistors 1985548P
Yageo RT0603FRE074K75L

Yageo RT0603FRE074K75L

Supplier's Site
Surface Mount Resistors - 1985547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985547
Surface Mount Resistors 1985547
Yageo RT0603FRE074K75L

Yageo RT0603FRE074K75L

Supplier's Site
Surface Mount Resistors - 1985548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985548
Surface Mount Resistors 1985548
Yageo RT0603FRE074K75L

Yageo RT0603FRE074K75L

Supplier's Site
Chip Resistor - Surface Mount - YAG5965CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5965CT-ND
Chip Resistor - Surface Mount YAG5965CT-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5965DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5965DKR-ND
Chip Resistor - Surface Mount YAG5965DKR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5965TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5965TR-ND
Chip Resistor - Surface Mount YAG5965TR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K75, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8981
Res, 4K75, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8981
RES, 4K75, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4K75, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE074K75L 1985548P 1985547 YAG5965CT-ND 82AH8981
Product Name RES 4.75K OHM 1/10W 1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 4K75, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.0500 watts 0.1000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details