Yageo USA Chip Resistor - Surface Mount RT0603FRE074K3L

Description
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE074K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K3LDKR-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K3LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K3LCT-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K3LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K3LTR-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 4.3K ohm 1% 50ppm - RT0603FRE074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 4.3K ohm 1% 50ppm
RT0603FRE074K3L
YageoThin Film Resistors - SMD 1/10W 4.3K ohm 1% 50ppm RT0603FRE074K3L
YageoThin Film Resistors - SMD 1/10W 4.3Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 4.3Kohm 1% 50ppm

Supplier's Site
Res, 4K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2493
Res, 4K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2493
RES, 4K3, 1%, 0.1W, THIN FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K3, 1%, 0.1W, THIN FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 4K3, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5928
Res, 4K3, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5928
RES, 4K3, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K3, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE074K3LDKR-ND RT0603FRE074K3L 59AK2493 46AK5928
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 4.3K ohm 1% 50ppm Res, 4K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 4K3, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details