Yageo USA RES 4.12K OHM 1/10W 1% SMD 0603 RT0603FRE074K12L

Description
RES 4.12Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 4.12Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/10W 1% SMD 0603 - RT0603FRE074K12L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/10W 1% SMD 0603
RT0603FRE074K12L
RES 4.12K OHM 1/10W 1% SMD 0603 RT0603FRE074K12L
RES 4.12Kohm 1/10W 1% SMD 0603

RES 4.12Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE074K12LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K12LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K12LCT-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K12LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K12LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K12LTR-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE074K12LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE074K12LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE074K12LDKR-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0460
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0460
RES, 4K12, 1%, 0.1W, THIN FILM, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K12, 1%, 0.1W, THIN FILM, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6710
Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6710
RES, 4K12, 1%, 0.1W, THIN FILM, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K12, 1%, 0.1W, THIN FILM, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE074K12L 13-RT0603FRE074K12LCT-ND 59AK0460
Product Name RES 4.12K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 4K12, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers