Yageo USA RES 43.2 OHM 1/10W 1% SMD 0603 RT0603FRE0743R2L

Description
RES 43.2ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 43.2ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/10W 1% SMD 0603 - RT0603FRE0743R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/10W 1% SMD 0603
RT0603FRE0743R2L
RES 43.2 OHM 1/10W 1% SMD 0603 RT0603FRE0743R2L
RES 43.2ohm 1/10W 1% SMD 0603

RES 43.2ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0743R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743R2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743R2LTR-ND
43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0743R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743R2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743R2LCT-ND
RES SMD 43.2 OHM 1% 1/10W 0603

RES SMD 43.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0743R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0743R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0743R2LDKR-ND
RES SMD 43.2 OHM 1% 1/10W 0603

RES SMD 43.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0743R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0743R2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0743R2L
RES SMD 43.2 OHM 1% 1/10W 0603

RES SMD 43.2 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0743R2L 13-RT0603FRE0743R2LTR-ND RT0603FRE0743R2L
Product Name RES 43.2 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details