Yageo USA Chip Resistor - Surface Mount RT0603FRE07422RL

Description
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07422RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07422RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07422RLTR-ND
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07422RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07422RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07422RLDKR-ND
RES SMD 422 OHM 1% 1/10W 0603

RES SMD 422 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07422RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07422RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07422RLCT-ND
RES SMD 422 OHM 1% 1/10W 0603

RES SMD 422 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 422 OHM 1/10W 1% SMD 0603 - RT0603FRE07422RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/10W 1% SMD 0603
RT0603FRE07422RL
RES 422 OHM 1/10W 1% SMD 0603 RT0603FRE07422RL
RES 422ohm 1/10W 1% SMD 0603

RES 422ohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07422RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07422RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07422RL
RES SMD 422 OHM 1% 1/10W 0603

RES SMD 422 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE07422RLTR-ND RT0603FRE07422RL RT0603FRE07422RL
Product Name Chip Resistor - Surface Mount RES 422 OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details