Yageo USA Thin Film Resistors - SMD 1/10W 36K ohm 1% 50ppm RT0603FRE0736KL

Description
Thin Film Resistors - SMD 1/10W 36Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 36Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 36K ohm 1% 50ppm - RT0603FRE0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 36K ohm 1% 50ppm
RT0603FRE0736KL
Thin Film Resistors - SMD 1/10W 36K ohm 1% 50ppm RT0603FRE0736KL
Thin Film Resistors - SMD 1/10W 36Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 36Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0736KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736KLCT-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0736KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736KLDKR-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0736KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736KLTR-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 36K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5923
Res, 36K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5923
RES, 36K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 36K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 36K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2491
Res, 36K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2491
RES, 36K, 1%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 1%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0736KL 13-RT0603FRE0736KLCT-ND 46AK5923 59AK2491
Product Name Thin Film Resistors - SMD 1/10W 36K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 36K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 36K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details