Yageo USA Chip Resistor - Surface Mount RT0603FRE0730K9L

Description
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0730K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0730K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0730K9LDKR-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0730K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0730K9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0730K9LCT-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0730K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0730K9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0730K9LTR-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 30.9K OHM 1/10W 1% SMD 0603 - RT0603FRE0730K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/10W 1% SMD 0603
RT0603FRE0730K9L
RES 30.9K OHM 1/10W 1% SMD 0603 RT0603FRE0730K9L
RES 30.9Kohm 1/10W 1% SMD 0603

RES 30.9Kohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0730K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0730K9L
Resistors - Chip Resistor - Surface Mount RT0603FRE0730K9L
RES SMD 30.9K OHM 1% 1/10W 0603

RES SMD 30.9K OHM 1% 1/10W 0603

Supplier's Site
Res, 30K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8315
Res, 30K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8315
RES, 30K9, 1%, 0.1W, THIN FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K9, 1%, 0.1W, THIN FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0730K9LDKR-ND RT0603FRE0730K9L RT0603FRE0730K9L 58AK8315
Product Name Chip Resistor - Surface Mount RES 30.9K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 30K9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details