Yageo USA Chip Resistor - Surface Mount RT0603FRE072RL

Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE072RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE072RLCT-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072RLDKR-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072RLTR-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4600
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4600
RES, 2R, 1%, 0.1W, THIN FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R, 1%, 0.1W, THIN FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8310
Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8310
RES, 2R, 1%, 0.1W, THIN FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R, 1%, 0.1W, THIN FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5897
Res, 2R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5897
RES, 2R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE072RLCT-ND 59AK4600 46AK5897
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 2R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details