Yageo USA RES 27.0K OHM 1/10W 1% SMD 0603 RT0603FRE0727KL

Description
RES 27.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 27.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/10W 1% SMD 0603
RT0603FRE0727KL
RES 27.0K OHM 1/10W 1% SMD 0603 RT0603FRE0727KL
RES 27.0Kohm 1/10W 1% SMD 0603

RES 27.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG5952DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5952DKR-ND
Chip Resistor - Surface Mount YAG5952DKR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5952TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5952TR-ND
Chip Resistor - Surface Mount YAG5952TR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5952CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5952CT-ND
Chip Resistor - Surface Mount YAG5952CT-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985507
Surface Mount Resistors 1985507
Yageo RT0603FRE0727KL

Yageo RT0603FRE0727KL

Supplier's Site
Surface Mount Resistors - 1985509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985509
Surface Mount Resistors 1985509
Yageo RT0603FRE0727KL

Yageo RT0603FRE0727KL

Supplier's Site
Surface Mount Resistors - 1985509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985509P
Surface Mount Resistors 1985509P
Yageo RT0603FRE0727KL

Yageo RT0603FRE0727KL

Supplier's Site
RES SMD 27K OHM 1% 1/10W 0603 - 898-RT0603FRE0727KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 1% 1/10W 0603
898-RT0603FRE0727KL
RES SMD 27K OHM 1% 1/10W 0603 898-RT0603FRE0727KL
RES SMD 27K OHM 1% 1/10W 0603

RES SMD 27K OHM 1% 1/10W 0603

Supplier's Site
Res, 27K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9305
Res, 27K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9305
RES, 27K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 27K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 27K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2484
Res, 27K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2484
RES, 27K, 1%, 0.1W, THIN FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K, 1%, 0.1W, THIN FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE0727KL YAG5952DKR-ND 1985507 1985509P 898-RT0603FRE0727KL 51AK9305 59AK2484
Product Name RES 27.0K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES SMD 27K OHM 1% 1/10W 0603 Res, 27K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 27K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.0500 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details