Yageo USA Thin Film Resistors - SMD 1/10W 23.2K ohm 1% 50ppm RT0603FRE0723K2L

Description
Thin Film Resistors - SMD 1/10W 23.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 23.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 23.2K ohm 1% 50ppm - RT0603FRE0723K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 23.2K ohm 1% 50ppm
RT0603FRE0723K2L
Thin Film Resistors - SMD 1/10W 23.2K ohm 1% 50ppm RT0603FRE0723K2L
Thin Film Resistors - SMD 1/10W 23.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 23.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0723K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0723K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0723K2LDKR-ND
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0723K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0723K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0723K2LTR-ND
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0723K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0723K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0723K2LCT-ND
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0723K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0723K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0723K2L
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0723K2L 13-RT0603FRE0723K2LDKR-ND RT0603FRE0723K2L
Product Name Thin Film Resistors - SMD 1/10W 23.2K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers